Selecta Products Dimmer Switch SCFB600-LAV

Description
" 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 VA LOAD RATING ROCKER WITH PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT BALLAST LOAD TYPE VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 VA LOAD RATING ROCKER WITH PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT BALLAST LOAD TYPE VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SCFB600-LAV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
SCFB600-LAV
Dimmer Switch SCFB600-LAV
" 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 VA LOAD RATING ROCKER WITH PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT BALLAST LOAD TYPE VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
  • LIGHT ALMOND FINISH
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 VA LOAD RATING
  • ROCKER WITH PRESET SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • FLUORESCENT BALLAST LOAD TYPE
  • VISIONPAK[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number SCFB600-LAV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data