"
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
300 VA LOAD RATING
ROCKER WITH PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
300 VA LOAD RATING
ROCKER WITH PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
300 VA LOAD RATING
ROCKER WITH PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"