Selecta Products Standard Wall Plate SB8-CH

Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet
Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB8-CH - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SB8-CH
Standard Wall Plate SB8-CH
" 0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "

"

  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH BRIGHT CHROMIUM FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SB8-CH
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3021GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 22202 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details