Selecta Products Standard Wall Plate SB14

Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet
Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB14 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SB14
Standard Wall Plate SB14
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "

"

  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SB14
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details