Selecta Products Standard Wall Plate SANK54

Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK54 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SANK54
Standard Wall Plate SANK54
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE DEVICE MOUNT
  • APPROVAL UL 514, CSA
  • SANK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SANK54
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Thermoplastic Screwless Wall Plate - 3021GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Switch Wallplates - 80511-T - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Thermoset
View Details