Selecta Products Standard Wall Plate SANK51

Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK51 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SANK51
Standard Wall Plate SANK51
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE DEVICE MOUNT
  • APPROVAL UL 514, CSA
  • SANK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SANK51
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22572 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details