Selecta Products Standard Wall Plate SAN144

Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SAN144 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SAN144
Standard Wall Plate SAN144
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • SAN MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SAN144
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21832 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details