Selecta Products Standard Wall Plate SA8

Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA8 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SA8
Standard Wall Plate SA8
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • APPROVAL UL 514, CSA
  • SA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SA8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products