Selecta Products Standard Wall Plate SA716

Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H HOLE SIZE 2.2813 INCH DIA MOUNTING TYPE DEVICE MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H HOLE SIZE 2.2813 INCH DIA MOUNTING TYPE DEVICE MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA716 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SA716
Standard Wall Plate SA716
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H HOLE SIZE 2.2813 INCH DIA MOUNTING TYPE DEVICE MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • HOLE SIZE 2.2813 INCH DIA
  • MOUNTING TYPE DEVICE MOUNT
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • APPROVAL UL 514, CSA
  • SA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SA716
Product Name Standard Wall Plate
Type (1) Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Standard Wall Plate - 21743 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details