Selecta Products Standard Wall Plate SA24

Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA24 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SA24
Standard Wall Plate SA24
" 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • APPROVAL UL 514, CSA
  • SA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SA24
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 12JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - VWP-2R-BE - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details