Selecta Products Standard Wall Plate SA126

Description
" COMBINATION TYPE 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet
Description
" COMBINATION TYPE 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA SA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA126 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SA126
Standard Wall Plate SA126
" COMBINATION TYPE 0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA SA MODEL "

"

  • COMBINATION TYPE
  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SA126
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details