Selecta Products Standard Wall Plate S3863-C

Description
" 0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.4688 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA "
Datasheet
Description
" 0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.4688 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - S3863-C - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
S3863-C
Standard Wall Plate S3863-C
" 0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.4688 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA "

"

  • 0.04 INCH THK CHROME MATERIAL
  • SMOOTH FINISH
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • HOLE SIZE 2.4688 INCH DIA
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION RETROFIT
  • APPROVAL UL 514, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number S3863-C
Product Name Standard Wall Plate
Type (1) Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3042 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details