Selecta Products Duplex/Single Receptacle S3713-TRGRY

Description
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet
Description
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-TRGRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
S3713-TRGRY
Duplex/Single Receptacle S3713-TRGRY
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "

"

  • SINGLE, DECORATOR TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
  • INCLUDES SMOOTH WALL PLATE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S3713-TRGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.2142 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2512538-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details