Selecta Products Duplex/Single Receptacle S3713-TRBK

Description
" SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet
Description
" SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-TRBK - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
S3713-TRBK
Duplex/Single Receptacle S3713-TRBK
" SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "

"

  • SINGLE, DECORATOR TYPE
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
  • INCLUDES SMOOTH WALL PLATE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S3713-TRBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details