Selecta Products Duplex/Single Receptacle S3713-GRY

Description
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet
Description
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-GRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
S3713-GRY
Duplex/Single Receptacle S3713-GRY
" SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE "

"

  • SINGLE, DECORATOR TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
  • INCLUDES SMOOTH WALL PLATE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S3713-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3184-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2003A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Power Entry Modules - 1-1609157-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details