Selecta Products Telephone Jacks S26TELTV-WCC14

Description
DECORATOR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL 1.5 INCH 3.281 INCH 0.75 INCH WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 INCLUDES F-TYPE COAXIAL CONNECTOR APPLICABLE STANDARD NEMA WD-1/WD-6 APPROVAL UL PACKAGING TYPE CUT CASE
Datasheet
Description
DECORATOR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL 1.5 INCH 3.281 INCH 0.75 INCH WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 INCLUDES F-TYPE COAXIAL CONNECTOR APPLICABLE STANDARD NEMA WD-1/WD-6 APPROVAL UL PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TELTV-WCC14 - Selecta Products
Tehachapi, CA, USA
Telephone Jacks
S26TELTV-WCC14
Telephone Jacks S26TELTV-WCC14
DECORATOR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL 1.5 INCH 3.281 INCH 0.75 INCH WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 INCLUDES F-TYPE COAXIAL CONNECTOR APPLICABLE STANDARD NEMA WD-1/WD-6 APPROVAL UL PACKAGING TYPE CUT CASE
  • DECORATOR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 1.5 INCH
  • 3.281 INCH
  • 0.75 INCH
  • WHITE MANUFACTURERS COLOR NAME
  • SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS
  • SIGNATURE[TM] BRAND
  • NUMBER OF CONDUCTORS 4
  • INCLUDES F-TYPE COAXIAL CONNECTOR
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • APPROVAL UL
  • PACKAGING TYPE CUT CASE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number S26TELTV-WCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details