Selecta Products Telephone Jacks S26TE14-WCC14

Description
DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
Datasheet
Description
DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TE14-WCC14 - Selecta Products
Tehachapi, CA, USA
Telephone Jacks
S26TE14-WCC14
Telephone Jacks S26TE14-WCC14
DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
  • DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR FAMILY
  • WHITE MANUFACTURERS COLOR NAME
  • SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS
  • 1 PORT(S)
  • SIGNATURE[TM] BRAND
  • NUMBER OF CONDUCTORS 4
  • APPLICABLE STANDARD NEMA WD1/WD6
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number S26TE14-WCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details