Selecta Products Telephone Jacks S26TE14-BKCC14

Description
DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
Datasheet
Description
DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TE14-BKCC14 - Selecta Products
Tehachapi, CA, USA
Telephone Jacks
S26TE14-BKCC14
Telephone Jacks S26TE14-BKCC14
DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS 1 PORT(S) SIGNATURE[TM] BRAND NUMBER OF CONDUCTORS 4 APPLICABLE STANDARD NEMA WD1/WD6 APPROVAL UL
  • DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR FAMILY
  • BLACK MANUFACTURERS COLOR NAME
  • SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS
  • 1 PORT(S)
  • SIGNATURE[TM] BRAND
  • NUMBER OF CONDUCTORS 4
  • APPLICABLE STANDARD NEMA WD1/WD6
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number S26TE14-BKCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details