Selecta Products GFCI Duplex Receptacle S1595-TRCC8

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - S1595-TRCC8 - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
S1595-TRCC8
GFCI Duplex Receptacle S1595-TRCC8
" DUPLEX WITH LED INDICATOR LIGHT TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIGNATURE[TM] BRAND
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S1595-TRCC8
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details