Selecta Products Combination Switch/Receptacle S1595-NTLLACC8

Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), FSUL WC596 APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), FSUL WC596 APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - S1595-NTLLACC8 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
S1595-NTLLACC8
Combination Switch/Receptacle S1595-NTLLACC8
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US), FSUL WC596 APPROVAL NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • SIGNATURE[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S1595-NTLLACC8
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 858-01/019-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
13A/250V UK/Ireland In line Socket - 88010981 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details