"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, BATHROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
30 MIN (FIXED) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, BATHROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
30 MIN (FIXED) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, BATHROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
30 MIN (FIXED) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, BATHROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE