"
SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
WHITE COLOR
6 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
"
Description
"
SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
WHITE COLOR
6 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
"
"
SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
WHITE COLOR
6 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
"