Selecta Products Standard Wall Plate RWP266GRY

Description
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL GRAY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "
Description
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL GRAY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Standard Wall Plate
RWP266GRY
Standard Wall Plate RWP266GRY
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL GRAY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • GRAY COLOR
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number RWP266GRY
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Port DB9 Single-Gang Stainless Steel Wallplate - WP070 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices One
Material Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details