"
SENSOR WITH PRESET DIMMER TYPE
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
TEMPERATURE RATING 0 TO 40 DEG C
"
Selecta Products
Done
Datasheet
Description
"
SENSOR WITH PRESET DIMMER TYPE
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
TEMPERATURE RATING 0 TO 40 DEG C
"
"
SENSOR WITH PRESET DIMMER TYPE
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
TEMPERATURE RATING 0 TO 40 DEG C
"
"
SENSOR WITH PRESET DIMMER TYPE
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION