"
OCCUPANCY/VACANCY SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
25 TO 500 W (INCANDESCENT) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
5 MIN (FIXED) TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 2
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY/VACANCY SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
25 TO 500 W (INCANDESCENT) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
5 MIN (FIXED) TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 2
"
"
OCCUPANCY/VACANCY SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
25 TO 500 W (INCANDESCENT) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
5 MIN (FIXED) TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 2
"