"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, BEDROOM, BATHROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
2-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
30 MIN (FIXED) TIME DELAY
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, BEDROOM, BATHROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
2-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
30 MIN (FIXED) TIME DELAY
PACKAGING TYPE CUT CASE
"
"
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
RESIDENTIAL, BEDROOM, BATHROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
2-WIRE LEAD TERMINAL TYPE
25 TO 500 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT LOAD TYPE
30 MIN (FIXED) TIME DELAY
PACKAGING TYPE CUT CASE
"