"
OCCUPANCY/VACANCY SENSOR TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 600 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT/COMPACT FLUORESCENT/MLV/ELV)
, 1/6 HP (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/ELV/MLV/
MOTOR LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 3
ADJUSTABLE INTEGRATED LIGHT INTENSITY 10 TO 150 FOOTCANDLES
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY/VACANCY SENSOR TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 600 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT/COMPACT FLUORESCENT/MLV/ELV)
, 1/6 HP (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/ELV/MLV/
MOTOR LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 3
ADJUSTABLE INTEGRATED LIGHT INTENSITY 10 TO 150 FOOTCANDLES
"
"
OCCUPANCY/VACANCY SENSOR TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 600 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT/COMPACT FLUORESCENT/MLV/ELV)
, 1/6 HP (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/ELV/MLV/
MOTOR LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 3
ADJUSTABLE INTEGRATED LIGHT INTENSITY 10 TO 150 FOOTCANDLES
"
"
OCCUPANCY/VACANCY SENSOR TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
0 TO 600 W AT 120 VAC (INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV), 1/6 HP (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/ELV/MLV/MOTOR LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
NUMBER OF POLES 1
NUMBER OF WIRES 3
ADJUSTABLE INTEGRATED LIGHT INTENSITY 10 TO 150 FOOTCANDLES