"
LIGHT-LEVEL SENSING TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
LIGHT-LEVEL SENSING TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
"
LIGHT-LEVEL SENSING TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
OPERATION TYPE 1-POLE/3-WAY
PACKAGING TYPE CUT CASE
"
"
LIGHT-LEVEL SENSING TYPE
2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL BOX MOUNTING
3-WIRE LEAD TERMINAL TYPE
0 TO 600 W LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE