Selecta Products Single Throw Safety/Disconnect Switch RS60

Description
" SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 50 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "
Datasheet
Description
" SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 50 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - RS60 - Selecta Products
Tehachapi, CA, USA
Single Throw Safety/Disconnect Switch
RS60
Single Throw Safety/Disconnect Switch RS60
" SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 50 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "

"

  • SAFETY TYPE
  • 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 50 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE POWER RATING
  • 120/208/240/277/480/600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING
  • NON-FUSIBLE FUSE PROVISION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Disconnect Switches
Product Number RS60
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details