Selecta Products Single Throw Safety/Disconnect Switch RS100

Description
" SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "
Description
" SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Single Throw Safety/Disconnect Switch
RS100
Single Throw Safety/Disconnect Switch RS100
" SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION "

"

  • SAFETY TYPE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING
  • 120/208/240/277/480/600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING
  • NON-FUSIBLE FUSE PROVISION

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Disconnect Switches
Product Number RS100
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3N-98-203W-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Isolator Switches - 1224445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Poles 3P; 3
Approvals RoHS; Ip66
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details