"
1-POLE SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
IVORY, WHITE, LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
2-WIRE LEAD TERMINAL TYPE
1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (LED/CFL), 600 VA (MLV) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
MOTOR, INCANDESCENT, LED/CFL, MLV LOAD TYPE
ENCLOSURE MATERIAL POLYCARBONATE
"
Description
"
1-POLE SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
IVORY, WHITE, LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
2-WIRE LEAD TERMINAL TYPE
1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (LED/CFL), 600 VA (MLV) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
MOTOR, INCANDESCENT, LED/CFL, MLV LOAD TYPE
ENCLOSURE MATERIAL POLYCARBONATE
"
"
1-POLE SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
IVORY, WHITE, LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
2-WIRE LEAD TERMINAL TYPE
1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (LED/CFL), 600 VA (MLV) LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
600 SQ FT AREA COVERAGE
MOTOR, INCANDESCENT, LED/CFL, MLV LOAD TYPE
ENCLOSURE MATERIAL POLYCARBONATE
"
"
1-POLE SENSOR TYPE
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE
IVORY, WHITE, LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
2-WIRE LEAD TERMINAL TYPE
1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (LED/CFL), 600 VA (MLV) LOAD RATING