"
WALL DIMMER SWITCH TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2 APPROVAL
HOME APPLICATION
120 V VOLTAGE RATING
450 W (LED), 700 W (INCANDESCENT) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"
Description
"
WALL DIMMER SWITCH TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2 APPROVAL
HOME APPLICATION
120 V VOLTAGE RATING
450 W (LED), 700 W (INCANDESCENT) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"
"
WALL DIMMER SWITCH TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
WHITE FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2 APPROVAL
HOME APPLICATION
120 V VOLTAGE RATING
450 W (LED), 700 W (INCANDESCENT) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"