Selecta Products Dimmer Switch RHL743PTC

Description
" WALL DIMMER SWITCH TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL HOME APPLICATION 120 V VOLTAGE RATING 450 W (LED), 700 W (INCANDESCENT) LOAD RATING ON/OFF SWITCH OPERATOR TYPE INCANDESCENT, CFL/LED LOAD TYPE "
Description
" WALL DIMMER SWITCH TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL HOME APPLICATION 120 V VOLTAGE RATING 450 W (LED), 700 W (INCANDESCENT) LOAD RATING ON/OFF SWITCH OPERATOR TYPE INCANDESCENT, CFL/LED LOAD TYPE "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Dimmer Switch
RHL743PTC
Dimmer Switch RHL743PTC
" WALL DIMMER SWITCH TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL HOME APPLICATION 120 V VOLTAGE RATING 450 W (LED), 700 W (INCANDESCENT) LOAD RATING ON/OFF SWITCH OPERATOR TYPE INCANDESCENT, CFL/LED LOAD TYPE "

"

  • WALL DIMMER SWITCH TYPE
  • 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • TRI-COLOR FINISH
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2 APPROVAL
  • HOME APPLICATION
  • 120 V VOLTAGE RATING
  • 450 W (LED), 700 W (INCANDESCENT) LOAD RATING
  • ON/OFF SWITCH OPERATOR TYPE
  • INCANDESCENT, CFL/LED LOAD TYPE

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number RHL743PTC
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data