"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
450/700 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
Description
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
450/700 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
450/700 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
450/700 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
Supplier's Site
Technical Specifications
Selecta Products
Product Category
Uncategorized Products
Product Number
RHCL453-PTC
Product Name
Dimmer Switch
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems