Selecta Products Dimmer Switch RH4FBL3-PTC

Description
" 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR (IVORY, WHITE, LIGHT ALMOND) FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL 120/277 VAC VOLTAGE RATING ON/OFF PRESET PADDLE SWITCH OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT/LED LOAD TYPE "
Description
" 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR (IVORY, WHITE, LIGHT ALMOND) FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL 120/277 VAC VOLTAGE RATING ON/OFF PRESET PADDLE SWITCH OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT/LED LOAD TYPE "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Dimmer Switch
RH4FBL3-PTC
Dimmer Switch RH4FBL3-PTC
" 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE TRI-COLOR (IVORY, WHITE, LIGHT ALMOND) FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL 120/277 VAC VOLTAGE RATING ON/OFF PRESET PADDLE SWITCH OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT/LED LOAD TYPE "

"

  • 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • TRI-COLOR (IVORY, WHITE, LIGHT ALMOND) FINISH
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • ON/OFF PRESET PADDLE SWITCH OPERATOR TYPE
  • SCREWLESS WALL PLATE TYPE
  • FLUORESCENT/LED LOAD TYPE

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number RH4FBL3-PTC
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data