Selecta Products Duplex/Single Receptacle RF26352CD-GRY

Description
" DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet
Description
" DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26352CD-GRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
RF26352CD-GRY
Duplex/Single Receptacle RF26352CD-GRY
" DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "

"

  • DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE
  • POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
  • GRAY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, SPECIFICATION GRADE
  • UL 498B, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number RF26352CD-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details