Selecta Products Combination Switch/Receptacle RCD38TRI

Description
" DUPLEX TYPE IVORY COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "
Description
" DUPLEX TYPE IVORY COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
RCD38TRI
Combination Switch/Receptacle RCD38TRI
" DUPLEX TYPE IVORY COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "

"

  • DUPLEX TYPE
  • IVORY COLOR
  • UL (CANADA AND US), UL 20 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE
  • OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number RCD38TRI
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount - 703W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D52S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details