Selecta Products Combination Switch/Receptacle RCD38TR

Description
" DUPLEX TYPE BROWN COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "
Description
" DUPLEX TYPE BROWN COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
RCD38TR
Combination Switch/Receptacle RCD38TR
" DUPLEX TYPE BROWN COLOR UL (CANADA AND US), UL 20 APPROVAL COMMERCIAL, INDOOR APPLICATION 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE SIDE, BACK WIRING NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H "

"

  • DUPLEX TYPE
  • BROWN COLOR
  • UL (CANADA AND US), UL 20 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • 120/125 VAC 15 AMPERE 1-POLE, 3-WAY SWITCH TYPE
  • SIDE, BACK WIRING
  • NEMA 5-15R 120/125 VAC 15 AMPERE RECEPTACLE TYPE
  • OVERALL DIMENSION 1.29 INCH W X 1.43 INCH D X 3.81 INCH H

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number RCD38TR
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals - 744W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP67 Watertight Box Receptacle - D41S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers