WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
PRESET ROTARY SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE