WALL DIMMER TYPE
4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
LIGHTING CONTROL APPLICATION
600 W LOAD RATING
ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
LIGHTING CONTROL APPLICATION
600 W LOAD RATING
ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
WALL DIMMER TYPE
4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE
3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
LIGHTING CONTROL APPLICATION
600 W LOAD RATING
ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE