Selecta Products Dimmer Switch R600-PLTKV

Description
WALL DIMMER TYPE 4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL LIGHTING CONTROL APPLICATION 600 W LOAD RATING ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE
Datasheet
Description
WALL DIMMER TYPE 4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL LIGHTING CONTROL APPLICATION 600 W LOAD RATING ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - R600-PLTKV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
R600-PLTKV
Dimmer Switch R600-PLTKV
WALL DIMMER TYPE 4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL LIGHTING CONTROL APPLICATION 600 W LOAD RATING ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE
  • WALL DIMMER TYPE
  • 4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE
  • 1-POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 600 W LOAD RATING
  • ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number R600-PLTKV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data