Selecta Products Dimmer Switch R600-PIV

Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 R MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 R MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - R600-PIV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
R600-PIV
Dimmer Switch R600-PIV
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R], VISIONPAK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 R MODEL "

"

  • WALL DIMMER TYPE
  • IVORY FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY PRESET SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R], VISIONPAK[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • R MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number R600-PIV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data