WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1000 W LOAD RATING
NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
R MODEL
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1000 W LOAD RATING
NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
R MODEL
WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1000 W LOAD RATING
NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
R MODEL