"
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT), 1200 W AT 277 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
ELECTRONIC/MAGNETIC BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
PTWSP MODEL
"
Selecta Products
Done
Datasheet
Description
"
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT), 1200 W AT 277 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
ELECTRONIC/MAGNETIC BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
PTWSP MODEL
"
"
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT), 1200 W AT 277 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
ELECTRONIC/MAGNETIC BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
PTWSP MODEL
"
"
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT), 1200 W AT 277 VAC (BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
ELECTRONIC/MAGNETIC BALLAST/PL LAMP BALLAST/COMPACT FLUORESCENT LOAD TYPE