Selecta Products Surge Suppression Receptacle PTTR8200BLSP

Description
" DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PTTR8200BLSP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
PTTR8200BLSP
Surge Suppression Receptacle PTTR8200BLSP
" DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • BLUE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, SPECIFICATION GRADE
  • UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -20 TO 55 DEG C
  • OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
  • INCLUDES LED INDICATOR AND AUDIBLE ALARM
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR8200BLSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details