Selecta Products Duplex/Single Receptacle PTTR63-HBL

Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR63-HBL - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PTTR63-HBL
Duplex/Single Receptacle PTTR63-HBL
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX, EXTRA HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR63-HBL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6795-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Heavy Duty Angle Plug, 60 Amp 120/208 Volt 18-60P - S1860P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1218055-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details