Selecta Products Duplex/Single Receptacle PTTR5362-I

Description
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR5362-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PTTR5362-I
Duplex/Single Receptacle PTTR5362-I
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR5362-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing - 88051030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details