Selecta Products Duplex/Single Receptacle PTTR26262-HGI

Description
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR26262-HGI - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PTTR26262-HGI
Duplex/Single Receptacle PTTR26262-HGI
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • INCLUDES 6 INCH LEAD
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR26262-HGI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details