"
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H