Selecta Products Duplex/Single Receptacle PT5362-SCBK

Description
" DUPLEX, SPLIT CIRCUIT TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX, SPLIT CIRCUIT TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5362-SCBK - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PT5362-SCBK
Duplex/Single Receptacle PT5362-SCBK
" DUPLEX, SPLIT CIRCUIT TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES 6 INCH LEAD APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX, SPLIT CIRCUIT TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • INCLUDES 6 INCH LEAD
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT5362-SCBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6798-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
IP67 Watertight Box Receptacle - D41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers